EN
  • EN
  • DE

TL431CLPME3-J

Part No TL431CLPME3-J
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099565-TL431CLPME3-J
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL431CLPME3-J CAD Model

Description

Product Overview: TL431CLPME3-J from Texas Instruments

The TL431CLPME3-J is a highly precise programmable voltage reference from Texas Instruments (TI), a leader in the semiconductor industry. This versatile three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it a popular choice for power supply and voltage regulation applications.

Key Features

  • Voltage Reference Precision: The TL431CLPME3-J provides a reference voltage with a typical stability of 0.5% at 25°C, ensuring accurate voltage regulation for sensitive electronic circuits.
  • Adjustable Output: Users can set the output voltage from 2.495 V to 36 V with the use of two external resistors, providing a high degree of flexibility for various applications.
  • Wide Operating Current Range: This device can handle a wide current range from 1 mA to 100 mA, catering to a broad spectrum of load conditions.
  • Low Output Noise: The TL431CLPME3-J exhibits low dynamic output impedance and low noise, contributing to stable and reliable operation in noise-sensitive applications.
  • Thermal Stability: The voltage reference demonstrates excellent thermal stability, ensuring consistent performance over the entire operating temperature range.

Applications

The TL431CLPME3-J is well-suited for a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switch-mode power supplies (SMPS)
  • Voltage monitoring
  • Current limiting circuits
  • Reference for analog-to-digital (A/D) or digital-to-analog (D/A) converters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TL431CLPME3-J is no exception, as it is designed and manufactured to meet the stringent requirements of the electronics industry. It is available in a TO-92 package, which is widely accepted for commercial-grade applications.

Conclusion

The TL431CLPME3-J from Texas Instruments stands out as a reliable and flexible solution for designers looking to implement precise voltage regulation in their circuits. With its adjustable output voltage, wide operating current range, and high stability, it is an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess