EN
  • EN
  • DE

K4B4G1646D-BCK00DTT

Part No K4B4G1646D-BCK00DTT
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028168-K4B4G1646D-BCK00DTT
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4B4G1646D-BCK00DTT CAD Model

Description

The K4B4G1646D-BCK00DTT is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is designed for high-performance memory applications requiring fast data transfer rates and large storage capacities. This component is commonly used in computers, laptops, gaming consoles, and other electronic devices that demand efficient memory operations.

Applications

  • Desktop Computers: Serves as main system memory for desktop PCs, enabling smooth multitasking and application performance.
  • Laptop Computers: Integrated into laptops to provide efficient memory for running applications and operating systems.
  • Gaming Consoles: Used as memory in gaming consoles to support high-resolution graphics and fast game loading times.
  • Servers: Utilized in server systems to handle large amounts of data and ensure stable performance.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to manage data packets and network traffic.

Features

  • 4Gb Density: Provides a total storage capacity of 4 Gigabits (512 Megabytes).
  • DDR3 Technology: Uses DDR3 technology for high-speed data transfer rates.
  • x16 Organization: Organized as 16Meg x 16 bits x 8 banks for efficient memory access.
  • 800MHz Clock Speed: Operates at a clock speed of 800MHz, resulting in a data transfer rate of 1600 MT/s.
  • Low Power Consumption: Designed for low power consumption to improve energy efficiency.

Benefits

  • High Performance: Delivers high-speed data transfer rates for enhanced system performance.
  • Large Storage Capacity: Offers a significant storage capacity for demanding applications.
  • Efficient Memory Operations: Provides efficient memory access for improved multitasking and application responsiveness.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices.
  • Reliable Operation: Designed for reliable operation in a wide range of environments.

Additional Details

The K4B4G1646D-BCK00DTT operates at a voltage of 1.5V and supports various timing modes. The chip incorporates advanced features such as Write Leveling, Dynamic On-Die Termination (ODT), and ZQ calibration to ensure stable and reliable performance. The device is available in a FBGA (Fine-Pitch Ball Grid Array) package for easy mounting on circuit boards. Samsung's DDR3 SDRAM is known for its high quality and reliability, making the K4B4G1646D-BCK00DTT a popular choice for memory-intensive applications. It supports JEDEC standard specifications ensuring compatibility with a wide range of systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess