EN
  • EN
  • DE

RT9036-33GB

Part No RT9036-33GB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300728-RT9036-33GB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9036-33GB CAD Model

Description

The RT9036-33GB is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage from a wide input voltage range. This LDO regulator is ideal for various applications requiring a clean and regulated power supply.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Wi-Fi modules, Bluetooth devices, and RF transceivers.
  • Microcontroller Power: Supplying power to microcontrollers and microprocessors in embedded systems.
  • Post-Regulation for Switching Regulators: Improving the output ripple and noise performance of switching regulators.
  • Audio Equipment: Providing clean power for sensitive audio circuits.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise 3.3V output with minimal deviation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Disables the regulator when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on and off for power saving.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Stable Power Supply: Provides a clean and stable 3.3V output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features prevent damage to the regulator and the load.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Size: Small package options allow for integration into space-constrained applications.

Additional Details:

The RT9036-33GB operates over a wide input voltage range, typically from 2.5V to 5.5V, making it suitable for various power sources. The low dropout voltage characteristic allows it to maintain regulation even when the input voltage is close to the output voltage. It typically has a dropout voltage of around 200mV at the rated output current. The device also features excellent line and load regulation, ensuring stable output voltage under varying input voltage and load conditions. This regulator is available in various package options, including SOT-23 and DFN packages, to suit different application requirements.

You May Also Be Interested in

Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess