EN
  • EN
  • DE

UPC78L05J-T/JD

Part No UPC78L05J-T/JD
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981429-UPC78L05J-T/JD
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC78L05J-T/JD CAD Model

Description

The UPC78L05J-T/JD is a three-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). This regulator provides a fixed 5V output voltage and is designed for various applications where a stable and regulated voltage source is required. It's part of the 78Lxx series, known for their simplicity, reliability, and ease of use.

Applications:

  • Power Supplies: Provides a regulated 5V output for various electronic circuits.
  • Microcontroller Power: Powers microcontrollers and other digital logic circuits.
  • Battery Chargers: Used in battery chargers to provide a stable charging voltage.
  • Instrumentation: Provides a stable reference voltage for measurement instruments.
  • Consumer Electronics: Commonly found in various consumer electronic devices requiring a 5V supply.

Features:

  • Fixed 5V Output: Provides a precise and stable 5V output voltage.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Short-Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  • Ease of Use: Requires minimal external components for operation.
  • Robust Protection: Short-circuit and thermal overload protection prevent damage to the regulator.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Cost-Effective: Provides a reliable and cost-effective voltage regulation solution.

Additional Details:

The UPC78L05J-T/JD is typically supplied in a SOT-89 package. The regulator requires a minimum input voltage to maintain regulation, and it is important to consult the datasheet from Renesas Electronics for the recommended input voltage range. Key parameters include the input voltage range, output voltage accuracy, and output current capability. A small bypass capacitor is typically used on the input and output to improve stability and reduce noise. The regulator is designed to operate within a specific temperature range.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess