EN
  • EN
  • DE

CL10B332KBNC08T

Part No CL10B332KBNC08T
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052181-CL10B332KBNC08T
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL10B332KBNC08T CAD Model

Description

The CL10B332KBNC08T is a multilayer ceramic capacitor (MLCC) from Samsung Electro-Mechanics. This capacitor is designed for general-purpose applications, including decoupling, bypassing, and filtering in a variety of electronic circuits. Its compact size and stable electrical characteristics make it suitable for use in modern electronic devices where space is at a premium and reliable performance is essential.

Applications:

  • Decoupling: Used to reduce noise and voltage fluctuations in power supply lines, ensuring stable operation of integrated circuits.
  • Bypassing: Bypasses high-frequency noise to ground, improving signal integrity and reducing interference.
  • Filtering: Used in filter circuits to remove unwanted frequency components from signals, improving signal quality.
  • Mobile Phones: Commonly found in smartphones for decoupling and bypassing in various circuits.
  • Consumer Electronics: Used in TVs, audio equipment, and other electronic devices for general-purpose filtering and decoupling.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides a high capacitance value in a compact size.
  • Compact Size (0603): Small physical dimensions allow for use in high-density circuit boards.
  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Lead-free construction complies with environmental regulations.

Benefits:

  • Effective Noise Suppression: Reduces noise and voltage fluctuations in electronic circuits, improving overall performance.
  • Stable Electrical Performance: Maintains stable capacitance over a wide range of operating conditions.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Operation: High-quality manufacturing ensures long-term reliability and consistent performance.
  • Environmentally Friendly: Lead-free construction is compliant with RoHS regulations.

Technical Specifications: The CL10B332KBNC08T has a capacitance value of 3300pF (3.3nF). The voltage rating is 50V. The temperature characteristic is X7R, indicating a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The case size is 0603, which corresponds to dimensions of 1.6mm x 0.8mm. Its low ESR makes it suitable for high-frequency applications.

In summary, the Samsung CL10B332KBNC08T is a reliable and efficient multilayer ceramic capacitor that's well-suited for a wide range of general-purpose applications. Its compact size, stable electrical characteristics, and RoHS compliance make it a popular choice for modern electronic devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess