EN
  • EN
  • DE

CL05B224K05NNNC

Part No CL05B224K05NNNC
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843218-CL05B224K05NNNC
Ultra Librarian 3D Model Ultra Librarian CL05B224K05NNNC CAD Model

Description

The CL05B224K05NNNC is a ceramic capacitor manufactured by Samsung. It is a multi-layer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. These capacitors are widely used because of their compact size, high capacitance values, and reliable performance.

Applications

  • Decoupling capacitors in power supplies.
  • Bypass capacitors in digital circuits.
  • Filtering capacitors in analog circuits.
  • Timing circuits.
  • Resonant circuits.

Features

  • Small size: Allows for high-density mounting on PCBs.
  • High capacitance value: Provides effective energy storage.
  • Stable performance: Consistent electrical characteristics over a wide range of temperatures and frequencies.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Lead-free termination: Compatible with lead-free soldering processes.

Benefits

  • Improved circuit performance: Reduces noise and voltage fluctuations.
  • Increased reliability: Stable capacitance values ensure consistent operation.
  • Reduced PCB size: Small size allows for more compact designs.
  • Cost-effective: MLCCs are generally less expensive than other types of capacitors.
  • Environmentally friendly: RoHS compliant and lead-free.

Additional Details

The CL05B224K05NNNC has a capacitance value of 0.22μF. It operates at a rated voltage of 4V. The temperature coefficient is X7R, which means the capacitance changes by ±15% over the temperature range of -55°C to +125°C. The capacitor is available in a 0402 package size. It is constructed with ceramic dielectric material, offering excellent insulation resistance and a low dissipation factor. This capacitor is designed to operate in a variety of electronic circuits where size and performance are critical. It is used in smartphones, tablets, and portable electronic devices for power delivery and signal integrity.

These capacitors offer a balance between size, performance, and cost, making them suitable for a wide range of modern electronic devices. Its compact form factor makes it useful where board space is at a premium and high capacitance is required.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,140+ $0.1016 $115.8240
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess