EN
  • EN
  • DE

M02140G-12

Part No M02140G-12
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 24MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 24-QFN
Supplier Device Package 24-MLF® (4x4)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880481-M02140G-12
Ultra Librarian 3D Model Ultra Librarian M02140G-12 CAD Model

Description

The 880481-M02140G-12 is a limiting amplifier, designed for applications in Ethernet systems.

  • Category: integrated circuit (IC) in the linear amplifier category
  • Package Type: 24-QFN
  • Mounting: surface mountable
  • Supplier Device Package: 24-MLF® (4x4)
  • Status: obsolete
  • MSL: 2 (withstands moisture exposure up to 1 year)
  • ECCN: OBSOLETE

You May Also Be Interested in

Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess