EN
  • EN
  • DE

BC817C

Part No BC817C
Manufacturer Samsung
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114687-BC817C
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC817C CAD Model

Description

The BC817C is a silicon Bipolar Junction Transistor (BJT) designed for general-purpose switching and amplification applications. Manufactured by Samsung, this NPN transistor is commonly used in various electronic circuits due to its reliable performance and ease of integration.

Applications

  • General-purpose switching circuits
  • Amplification stages in audio amplifiers
  • Driver stages for LEDs and other components
  • Logic circuits
  • Consumer electronics

Features

  • NPN Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): Typically around 45V to 50V
  • Collector Current (IC): Up to 800mA
  • Power Dissipation (PD): Around 500mW
  • High current gain (hFE), specifically within the 'C' gain group, ensuring consistent amplification performance.
  • Available in a small Surface Mount Device (SMD) package, such as SOT-23, for efficient board space utilization.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance in various electronic circuits.
  • Efficient Amplification: Offers effective signal amplification for audio and other applications.
  • Compact Size: The small SMD package allows for high-density board designs, saving valuable space.
  • Cost-Effective: Generally available at a competitive price point, making it a cost-effective choice for numerous applications.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Technical Specifications

The BC817C transistor has a Collector-Base Voltage (VCBO) typically around 50V. Its current gain (hFE) varies depending on the specific grade (A, B, or C), with the 'C' grade offering a higher gain range, usually between 400 and 600. The operating and storage junction temperature ranges from -65°C to +150°C. The specific package is often SOT-23, but it's crucial to verify this from the datasheet.

It's a versatile transistor that provides a balance of performance and cost-effectiveness, making it a staple in many electronic designs. Always refer to the manufacturer's datasheet for precise electrical characteristics and application recommendations.

You May Also Be Interested in

dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
TE Connectivity
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cirrus Logic Inc.
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess