EN
  • EN
  • DE

EFM104

Part No EFM104
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 051075-EFM104
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EFM104 CAD Model

Description

ON Semiconductor EFM104 Rectifier

The ON Semiconductor EFM104 is a robust and efficient rectifier designed for a variety of applications where a reliable diode is necessary to convert alternating current (AC) to direct current (DC). This component is well-suited for use in low-power household appliances, power supplies, and other electronic devices that require rectification as part of their power management system.

Key Features

  • High Current Capability: The EFM104 is capable of handling currents up to 1 Ampere, making it suitable for a wide range of applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency in the conversion process, reducing energy loss and heat generation.
  • High Surge Capability: The device can withstand high surge currents, offering protection against sudden spikes in the electrical circuit, which is crucial for maintaining the longevity of electronic components.
  • Standard Package: Packaged in a DO-214BA (SMC) package, the EFM104 is compatible with standard automated assembly processes, and its compact size allows for efficient use of circuit board space.
  • RoHS Compliant: The rectifier is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronic equipment.

Electrical Characteristics

The EFM104 boasts a repetitive peak reverse voltage of 400V, ensuring that it can handle the demands of most low to medium voltage applications. Its operating junction temperature range from -55°C to +150°C allows for reliable operation under a wide range of thermal conditions.

Applications

ON Semiconductor's EFM104 is versatile and can be used in a variety of electronic circuits, including:

  • AC/DC power supplies
  • Battery chargers
  • Switching power supplies
  • DC motor controllers
  • Power management devices

With its combination of high efficiency, reliability, and environmental compliance, the EFM104 from ON Semiconductor is an excellent choice for designers and engineers looking for a dependable rectifier for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0358 $50.1200
3,405+ $0.0294 $100.1070
5,265+ $0.0285 $150.0525
7,250+ $0.0276 $200.1000
9,365+ $0.0267 $250.0455
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232,634 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess