EN
  • EN
  • DE

STM4633

Part No STM4633
Manufacturer SamHop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1261434-STM4633
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM4633 CAD Model

Description

The STM4633 is a synchronous buck converter manufactured by SamHop. It is designed for applications requiring high efficiency and a compact solution for voltage regulation.

Applications:

  • Point-of-Load (POL) Converters: Used to efficiently convert voltage close to the load, reducing distribution losses.
  • Embedded Systems: Powers various components in embedded systems requiring stable and efficient power.
  • Portable Devices: Ideal for battery-powered applications where efficiency and size are critical, such as handheld devices.
  • Industrial Control Systems: Provides regulated power for sensors, microcontrollers, and other components in industrial environments.
  • Networking Equipment: Powers components in routers, switches, and other networking devices.

Features:

  • High Efficiency: Optimized for minimal power loss during voltage conversion.
  • Synchronous Rectification: Uses MOSFETs as rectifiers to reduce losses compared to diode-based solutions.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages.
  • Adjustable Output Voltage: Allows for customization of the output voltage.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Short Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown: Shuts down the device if the temperature exceeds safe limits.
  • Enable/Disable Control: Provides a pin for enabling or disabling the device.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Longer Battery Life: Extends the runtime of battery-powered devices.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified Design: Reduces the number of external components required.
  • Reduced Board Space: Compact package allows for smaller and denser circuit designs.
  • Stable Output Voltage: Provides a consistent and regulated output voltage even with varying input voltage or load conditions.

Technical Specifications (Typical):

While specific technical specifications depend on the exact model within the STM4633 series, typical specifications include:

  • Input Voltage Range: 4.5V to 28V
  • Output Voltage Range: 0.8V to Vin
  • Switching Frequency: 500kHz (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: QFN

Datasheets should always be consulted for definitive specifications before use. This device is well-suited for modern power designs where both performance and efficiency are important considerations.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess