EN
  • EN
  • DE

STM4460

Part No STM4460
Manufacturer SamHop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1261429-STM4460
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM4460 CAD Model

Description

The STM4460 is a high-performance synchronous step-down DC-DC converter from SamHop. It is designed for a wide range of applications requiring efficient voltage regulation, particularly in battery-powered systems and portable devices. It offers a compact solution with integrated power MOSFETs, minimizing external component count and simplifying design.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile electronics.
  • Power Banks: Providing regulated output voltage for charging various devices.
  • Battery-Powered Systems: Efficiently converting battery voltage to required levels.
  • Point-of-Load Regulation: Supplying power to specific components or circuits in larger systems.
  • Industrial Control Systems: Used in various industrial applications requiring stable and efficient power.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, maximizing battery life.
  • Synchronous Rectification: Integrated synchronous MOSFETs minimize power loss and improve efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Current Limit Protection: Prevents damage to the converter and the load in case of overcurrent conditions.
  • Short Circuit Protection: Protects the converter and the load from short circuits.
  • Over Temperature Protection: Shuts down the converter in case of over temperature to prevent damage.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Reduced System Cost: Integrated MOSFETs and minimal external components reduce overall system cost.
  • Improved System Reliability: Robust protection features ensure reliable operation in demanding environments.
  • Simplified Design: Easy-to-use design simplifies the development process.
  • Compact Solution: Small package size allows for integration in space-constrained applications.

Additional Details:

The STM4460 typically operates with a switching frequency in the MHz range, allowing for smaller external components and faster transient response. The device includes internal compensation, further simplifying the design process. It also features soft-start functionality to limit inrush current during startup. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and application examples. It is crucial to consult the datasheet for specific operating conditions and component selection.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1642 $64.6568
9+ $13.2629 $119.3661
14+ $12.8482 $179.8748
19+ $12.4336 $236.2384
25+ $12.0189 $300.4725
33+ $10.7762 $355.6146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess