EN
  • EN
  • DE

CC2560ANPYFVT

Part No CC2560ANPYFVT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 54-DSBGA / IC BLUETOOTH CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 54-BGA, DSBGA
Win Source Part Number 771284-CC2560ANPYFVT
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian CC2560ANPYFVT CAD Model

Description

The Texas Instruments CC2560ANPYFVT is a highly integrated wireless controller that provides a robust and comprehensive solution for Bluetooth connectivity. This product is designed to facilitate the development of Bluetooth-enabled applications, offering a seamless interface for embedded systems. With its advanced features and capabilities, the CC2560ANPYFVT is ideal for a wide range of applications in consumer electronics, automotive, healthcare, and industrial markets.

Key Features

  • Bluetooth Specification: The device is compliant with the Bluetooth 4.0 standard, ensuring compatibility with a broad range of Bluetooth devices and providing support for Bluetooth Low Energy (BLE) for power-sensitive applications.
  • Enhanced Data Rate (EDR): The CC2560ANPYFVT supports EDR, enabling faster data transmission rates up to 3 Mbps, which is beneficial for applications that require high-throughput wireless communication.
  • Audio Support: It includes support for advanced audio codecs and profiles, making it suitable for high-quality wireless audio streaming in applications such as wireless speakers, headphones, and hands-free car systems.
  • Integrated Power Management: The device features an efficient power management system that helps to reduce power consumption and extend battery life in portable applications.
  • Robust Security: With its built-in security features, including secure simple pairing and hardware-based encryption, the CC2560ANPYFVT ensures secure wireless connections and data transfers.

Applications

  • Wireless Audio Systems
  • Automotive Hands-Free Solutions
  • Health and Fitness Monitors
  • Home Automation
  • Industrial Wireless Control

The CC2560ANPYFVT from Texas Instruments is provided in a compact form factor, making it suitable for space-constrained applications. It is designed to interface with a variety of host processors through a high-speed UART interface, offering developers flexibility in system design. The device's comprehensive feature set and ease of integration make it an excellent choice for adding reliable Bluetooth functionality to a wide array of products.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess