Products specifications Report Issue?

Reference Date Code 0347
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712242-SN74ALS244B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS244B CAD Model

Description

SN74ALS244B Octal Buffer/Line Driver

The SN74ALS244B is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders or data transmission systems. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family and provides a perfect balance between speed and power consumption.

This device features eight non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers. The 3-state outputs can be used to connect multiple devices to a bus, which is essential for complex systems where data needs to be routed to different components without interference.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Pins: 20-pin package for easy integration into your system
  • Operating Voltage: 4.5V to 5.5V, suitable for typical TTL-level circuits
  • Drive Capability: Capable of driving heavy loads with up to 24mA output drive strength at 5V
  • Speed: Fast propagation delays and high-speed operation to keep up with demanding applications
  • Temperature Range: Operates across a wide temperature range, making it suitable for industrial applications

The SN74ALS244B also offers enhanced system reliability with its built-in input glitch protection. Inputs are designed to withstand spikes of up to ±10V, which helps to prevent damage to the device and ensures stable operation in noisy environments.

Whether you are designing a high-speed computer, a critical communication system, or any application that requires reliable and efficient data transmission, the SN74ALS244B by Texas Instruments is an excellent choice. It provides the performance and durability that engineers need to create robust, long-lasting electronic products.

Applications:

  • Memory Address Driving
  • Bus-Oriented Systems
  • Data Transmission Networks
  • Microprocessor or Microcontroller Interface

For detailed information, datasheets, and support, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention