Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1257730-SP8076
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP8076 CAD Model

Description

The SP8076 is a highly integrated synchronous boost converter designed for applications requiring a stable output voltage from a varying input voltage source. Manufactured by SamHop, this device offers high efficiency and a compact solution for portable devices and battery-powered systems.

Applications:

  • Portable Power Banks: Provides a regulated 5V output from a single-cell lithium-ion battery.
  • Battery-Powered Devices: Used in devices requiring a stable voltage supply, such as handheld scanners and portable medical equipment.
  • LED Lighting: Drives high-brightness LEDs with constant current control.
  • USB Power Delivery: Facilitates USB power delivery applications requiring voltage boosting.
  • Wireless Charging Transmitters: Integrated into wireless charging systems to boost the input voltage for efficient power transfer.

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and extending battery life.
  • Synchronous Rectification: Integrated synchronous rectifier reduces conduction losses.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 2.5V to 5.5V.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Short-Circuit Protection (SCP): Protects the device from short-circuit conditions.
  • Thermal Shutdown Protection: Shuts down the device when the junction temperature exceeds a safe limit.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from over-voltage, short-circuit, and thermal overload conditions.
  • Reduced Component Count: Integrated synchronous rectifier reduces the need for external components, simplifying the design and reducing the overall cost.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The SP8076 typically operates at a switching frequency of 1.2 MHz, allowing for the use of small external components. It features internal compensation, simplifying the design process. The device is available in a QFN package. Detailed electrical characteristics, including input voltage range, output voltage accuracy, and switching frequency, can be found in the product datasheet available from SamHop.

You May Also Be Interested in

Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,190 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention