EN
  • EN
  • DE

CMM-3729AB-38116-TR

Part No CMM-3729AB-38116-TR
Manufacturer Same Sky
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -38dB ±1dB @ 94dB SPL
S/N Ratio 57dB
Voltage - Rated 2 V
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 160 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Max) 0.047" (1.20mm)
Shape Rectangular
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1601251-CMM-3729AB-38116-TR
Ultra Librarian 3D Model Ultra Librarian CMM-3729AB-38116-TR CAD Model

Description

N

You May Also Be Interested in

Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
Knowles
Lowest to $0.3130
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess