Products specifications Report Issue?

Frequency 6.4 kHz
Voltage - Input (Max) 30V p-p
Type Feedback
Impedance 400 Ohms
Capacitance @ Frequency 10000pF @ 1kHz
Temperature Range - Operating -20°C ~ 70°C
Size / Dimension 0.787" Dia (20.00mm)
Termination Wire Leads
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1545252-CEB-20FD64
Ultra Librarian 3D Model Ultra Librarian CEB-20FD64 CAD Model

You May Also Be Interested in

Murata Electronics North America
BUZZER ELEMENT STD 9KHZ
Need more? Email Us
ECAD model for 7BB-12-9
DB Unlimited.
BUZZER ELEMENT STD 10.5KHZ 15MM
Need more? Email Us
ECAD model for P08080-1
PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 27MM
Need more? Email Us
ECAD model for AB2725S
PUI Audio, Inc.
BUZZER ELEMENT STD 1.3KHZ 41MM
Need more? Email Us
ECAD model for AB4113B-LW100-R
Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
ECAD model for CEB-20FD64
Murata Electronics North America
BUZZER ELEMENT STD 4.6KHZ 27MM / 4.6 kHz Standard Buzzer Element 1.063" Dia (27.00mm) 200 Ohms
Lowest to $0.6324
ECAD model for 7BB-27-4
Murata Electronics North America
BUZZER ELEMENT STD 3.6KHZ 20MM / 3.6 kHz Standard Buzzer Element 0.787" Dia (20.00mm) 500 Ohms
Lowest to $0.2210
ECAD model for 7BB-20-3
Murata Electronics North America
Need more? Email Us
ECAD model for 7BB-20-6L0
PUI Audio, Inc.
BUZZER ELEMENT PIEZO 6KHZ 15MM / Audio Diaphragm Piezo 15Vp-p 5500Hz to 6500Hz Wire Lead
Need more? Email Us
ECAD model for AB1560B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention