EN
  • EN
  • DE

P08080-1

Part No P08080-1
Manufacturer DB Unlimited.
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 10.5KHZ 15MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 kHz
Voltage - Input (Max) 15V p-p
Type Standard
Capacitance @ Frequency 13000pF @ 1kHz
Temperature Range - Operating -20°C ~ 80°C
Size / Dimension 0.350" Dia (8.90mm)
Termination None
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1547317-P08080-1
Ultra Librarian 3D Model Ultra Librarian P08080-1 CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 4.1KHZ 15MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.7KHZ 50MM
Need more? Email Us
Murata Electronics North America
BUZZER ELEMENT STD 3.6KHZ 20MM / 3.6 kHz Standard Buzzer Element 0.787" Dia (20.00mm) 500 Ohms
Lowest to $0.1973
Murata Electronics North America
BUZZER ELEMENT FDBK 6.3KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7KHZ 10MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 3.6KHZ 20MM
Need more? Email Us
Murata Electronics North America
BUZZER ELEMENT STD 4.6KHZ 27MM / 4.6 kHz Standard Buzzer Element 1.063" Dia (27.00mm) 200 Ohms
Lowest to $0.5646
PUI Audio, Inc.
BUZZER ELEMENT STD 9KHZ 12MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess