EN
  • EN
  • DE

7BB-20-3

Part No 7BB-20-3
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 3.6KHZ 20MM / 3.6 kHz Standard Buzzer Element 0.787" Dia (20.00mm) 500 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Buzzer Elements, Piezo Benders
Mfr Murata Electronics
Series 7BB
Package Bulk
Product Status Active
Frequency 3.6 kHz
Voltage - Input (Max) -
Type Standard
Impedance 500 Ohms
Capacitance @ Frequency 20000pF @ 1kHz
Size / Dimension 0.787" Dia (20.00mm)
Termination None
Base Product Number 7BB
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 1357594-7BB-20-3
Ultra Librarian 3D Model Ultra Librarian 7BB-20-3 CAD Model

Description

Product 7BB-20-3 from Murata Electronics North America is a standard buzzer element with a frequency of 3.6 kHz and a diameter of 20 mm. It has a resistance of 500 ohms and is typically used in a variety of applications, such as alarms, timers, and other electronic devices.

The buzzer element is made of a piezoelectric material, which means that it can generate sound when an electrical voltage is applied to it. The frequency of the sound is determined by the thickness and shape of the piezoelectric material. The 7BB-20-3 buzzer element has a frequency of 3.6 kHz, which is a relatively high-pitched sound.

The buzzer element is also very small and lightweight, making it ideal for use in portable devices. It is also very durable and can withstand a wide range of temperatures and operating conditions.

Here is a more detailed description of the 7BB-20-3 buzzer element:

  • Frequency: 3.6 kHz
  • Diameter: 20 mm
  • Resistance: 500 ohms
  • Operating voltage: 3 V to 12 V
  • Operating temperature: -20°C to +85°C
  • Storage temperature: -30°C to +85°C

The 7BB-20-3 buzzer element is typically used in the following applications:

  • Alarms: The buzzer element can be used to generate a loud alarm sound to alert users of a potential problem.
  • Timers: The buzzer element can be used to generate a sound to indicate that a timer has expired.
  • Electronic devices: The buzzer element can be used to generate a sound to indicate various events, such as the pressing of a button or the completion of a task.

Here are some specific examples of how the 7BB-20-3 buzzer element can be used:

  • In a smoke detector, the buzzer element can be used to generate a loud alarm sound to alert users to a fire.
  • In a microwave oven, the buzzer element can be used to generate a sound to indicate that the cooking time has expired.
  • In a toy, the buzzer element can be used to generate a sound to indicate that a button has been pressed or that a task has been completed.

Overall, the 7BB-20-3 buzzer element is a versatile and reliable component that can be used in a variety of applications. It is small, lightweight, and durable, and it can generate a loud, high-pitched sound.

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 3.6KHZ 20MM
Need more? Email Us
Same Sky
BUZZER ELEMENT FDBK 6.4KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 9KHZ 12MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1973 $58.2035
630+ $0.1846 $116.2980
975+ $0.1783 $173.8425
1,400+ $0.1656 $231.8400
1,815+ $0.1592 $288.9480
2,270+ $0.1528 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,886 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess