EN
  • EN
  • DE

7BB-20-6L0

Part No 7BB-20-6L0
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Buzzer Elements, Piezo Benders
Mfr Murata Electronics
Series 7BB
Package Bulk
Frequency 6.3 kHz
Type Standard
Impedance 1 kOhms
Capacitance @ Frequency 10000pF @ 1kHz
Dimension 0.787" Dia (20.00mm)
Termination Wire Leads
Base Product Number 7BB
Other Names 490-7712
Standard Package 600
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 1314316-7BB-20-6L0
Ultra Librarian 3D Model Ultra Librarian 7BB-20-6L0 CAD Model

Description

The 7BB-20-6L0 is a buzzer element, specifically a piezo bender, manufactured by Murata Electronics North America. Piezo benders, also known as piezoelectric bending elements, are essential components in generating audible alerts and tones in a variety of electronic devices. They operate on the principle of the piezoelectric effect, where mechanical stress or bending produces an electrical charge, or conversely, an applied voltage causes mechanical deformation. In the case of buzzers, an oscillating voltage is applied to the piezo bender, causing it to vibrate and produce sound.

Applications:

  • Alarm clocks and timers.
  • Electronic toys and games.
  • Kitchen appliances (microwaves, ovens).
  • Safety devices (smoke detectors, carbon monoxide detectors).
  • Medical equipment.
  • Automotive electronics (warning signals).

Features

  • Compact size and lightweight.
  • Low power consumption.
  • High sound pressure level (SPL) output for its size.
  • Wide operating voltage range.
  • Durable construction for long-term reliability.

Benefits

  • Provides clear and audible alerts.
  • Extends battery life in portable devices due to low power consumption.
  • Easy to integrate into existing circuits.
  • Cost-effective solution for sound generation.
  • Robust performance in various environmental conditions.

Additional Details: The 7BB-20-6L0 typically requires an external driving circuit to generate the appropriate oscillating voltage. Specifications such as resonant frequency, sound pressure level at a specific distance, operating voltage range, and dimensions are crucial for proper application. Refer to Murata's official datasheet for precise values. This piezo bender usually operates within a frequency range optimized for human hearing, typically between 2kHz and 5kHz, allowing for effective signaling and alerts. The materials used in its construction are selected for their piezoelectric properties and long-term stability.

You May Also Be Interested in

Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 3.6KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7 KHZ 9.90MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess