EN
  • EN
  • DE

50PZH150M10X11

Part No 50PZH150M10X11
Manufacturer Rubycon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM HYBRID 150UF 20% 50V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Hybrid
Capacitance 150 µF
Tolerance ±20%
Voltage - Rated 50 V
ESR (Equivalent Series Resistance) 18mOhm
Lifetime @ Temp. 4000 Hrs @ 135°C
Operating Temperature -55°C ~ 135°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 170 mA @ 100 Hz
Ripple Current @ High Frequency 3.4 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.650" (16.50mm)
Mounting Type Through Hole
Package / Case Radial, Can;5;9;7;10;8;3;4;2;1;600470;602079;565;4191;338;604;495;399;478;3999;490;4835;493;10;1189;602190;2616;4403;602111;587;1712;4400;56;718;732;5011;818;0;49793;49794;61035;61036;61037;85018;61038;52262;52263;14493;55199;55419;55644;55420;55645;86757;55646;83702;122372;99466;122373;32432;106673;86687;122375;98129;122376;118810;122377;114697;122378;121714;122379;133128;10847;44380;49850;21035;107727;81138;89341;14509;29769;123326;132498;123821;123820;49851;81193;118526;125157;125158;75313;119347;83898;94148;114059;87047;119348;4640;15869;118703;118704;118705;118706;24321;10733;10734;10873;10874;125229;23047;23558;46410;37414;46411;37416;46412;125230;24812;37418;59847;37419;37420;37421;37422;37423;23057;46418;24813;37424;37425;37426;37427;37428;36463;43424;36464;36465;43449;43448;43447;73515;58974;65486;77171;90111;109967;117607;52294;117513;82209;81827;39290;18262;57552;39291;96017;74160;125169;125170;74161;125171;125172;44393;61612;35796;76297;76296;114347;109267;126692;43290;51701;56180;51702;124796;124795;124797;14476;63208;126693;1601;1602;8714;10953;34829;34830;76298;34833;126691;1603;1604;38155;8713;8712;38156;1605;76299;34834;76300;38157;109272;131598;125836;85627;117083;117084;117085;117086;117087;117088;117089;81828;59151;61948;39657;39658;39659;57911;44395;59152;39661;44396;58113;39665;44397;39660;39662;44399;59153;44398;77110;44400;87645;52882;52883;82211;41101;52884;52885;52886;41100;33150;33151;57334;50416;37152;117608;52846;52847;114247;15851;31346;14448;6485;124359;52848;77170;50968;50969;119274;87839;98454;105026;119275;87955;105058;132507;128897;132506;65812;132502;128785;132503;65813;110722;52849;52850;52851;44793;52852;52853;14129;8715;11795;98074;33343;33344;9330;40743;50970;50971;98075;98076;110723;126190;98077;58735;94670;33606;114993;46214;1309;31980;19587;34962;34961;19588;59132;19589;29237;81295;19590;19591;19592;51259;99587;117364;117365;117366;31984;34963;34964;19593;19594;19595;65879;19596;34965;34966;19597;59133;117367;117368;19598;19599;19600;52879;52880;6796;26182;26183;80667;132505;56170;25220;49852;101077;101078;101079;49853;49854;12438;90458;101080;101081;51607;101082;101083;51625;49855;49856;3539;125835;125837;113803;76740;119855;8886;58482;101084;101085;32232;101086;1495;113002;113003;113004;113005;69800;69797;69798;69799;47218;47216;47217;47215;47212;47213;47214;49857;225;116695;75567;16118;75568;10380;75569;66377;86919;61613;75570;75678;75677;16423;8984;75571;92913;92914;92912;23979;114018;25752;91093;120354;120355;15983;123646;62;61;3;792;2;243;250;4;1;17;0;2;4;7;1;356746;388634;2.2 µF;3.3 µF;3.9 µF;4.7 µF;5.6 µF;6.8 µF;8.2 µF;10 µF;12 µF;15 µF;18 µF;22 µF;27 µF;33 µF;39 µF;47 µF;56 µF;60 µF;68 µF;82 µF;100 µF;120 µF;150 µF;180 µF;220 µF;260 µF;270 µF;300 µF;330 µF;360 µF;370 µF;380 µF;390 µF;420 µF;430 µF;440 µF;460 µF;470 µF;500 µF;510 µF;530 µF;540 µF;560 µF;600 µF;620 µF;680 µF;700 µF;720 µF;750 µF;780 µF;790 µF;800 µF;820 µF;950 µF;1000 µF;1100 µF;1.1 mF;1200 µF;1400 µF;1.4 mF;1500 µF;1.5 mF;1600 µF;1.6 mF;1700 µF;1800 µF;1.8 mF;1.9 mF;2000 µF;2100 µF;2.1 mF;2200 µF;2.2 mF;2.4 mF;2500 µF;2700 µF;2.7 mF;2.9 mF;3000 µF;3200 µF;3300 µF;3.3 mF;3600 µF;3700 µF;3900 µF;4.2 mF;4.7 mF;4700 µF;5200 µF;5.4 mF;6.8 mF;8000 µF;8.7 mF;12000 µF;20000 µF;425611;64564;64565;1340;1900;1;2 V;2.5 V;4 V;6 V;6.3 V;6.8 V;7.5 V;8 V;10 V;12 V;12.5 V;16 V;20 V;22 V;23 V;25 V;32 V;35 V;40 V;50 V;63 V;72 V;80 V;100 V;125 V;160 V;250 V;168404;202243;176273;178337;180081;2
Ultra Librarian 3D Model Ultra Librarian 50PZH150M10X11 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
EEH-ZE1E221P Panasonic Aluminum Organic Polymer Capacitors 25v 220uf 145degC 2000h AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Kemet
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5763
Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
United Chemi-Con
CAP ALUMHYB 220UF 20% 16V SMD
Need more? Email Us
Lelon
82uF ±20% 35V SMD,D8xL12mm 5000hrs@105℃
Lowest to $0.4570
Nichicon
CAP ALUM POLY 680UF 20% 6.3V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 47UF 20% 6.3V SMD
Lowest to $0.3784
Panasonic
CAP ALUM POLY 180UF 20% 35V SMD
Lowest to $0.8546
Panasonic
EEF-SX0E331E4 Panasonic Aluminum Organic Polymer Capacitors 330uF 2.5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess