EN
  • EN
  • DE

CM8063701099500

Part No CM8063701099500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-3220T (2.80GHz 3MB Cache)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954122-CM8063701099500
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701099500 CAD Model

Description

The CM8063701099500 is an Intel Xeon E5-2603 v2 series processor. It is designed for servers and workstations, providing a balance of performance and power efficiency.

Applications:

  • Entry-Level Servers: Suited for small to medium-sized businesses requiring reliable server performance.
  • Workstations: Suitable for professional workstations used for tasks like CAD, content creation, and software development.
  • Cloud Computing: Can be used in cloud computing environments for virtualized workloads.
  • Data Centers: Can serve as a cost-effective option in data centers for specific workloads.

Features:

  • Quad-Core Processor: Features four physical cores for parallel processing.
  • Intel QuickPath Interconnect (QPI): Uses QPI for high-speed communication between processors and other components.
  • Integrated Memory Controller: Integrated memory controller for faster memory access.
  • Intel Virtualization Technology (VT-x): Supports hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Turbo Boost Technology: Automatically increases the processor's clock speed when needed.
  • Intel AES New Instructions (AES-NI): Provides hardware acceleration for encryption and decryption tasks.

Benefits:

  • Balanced Performance: Provides a balance of performance and power efficiency for server and workstation applications.
  • Improved Virtualization: VT-x improves the performance and security of virtualized environments.
  • Faster Memory Access: Integrated memory controller provides faster memory access.
  • Enhanced Security: AES-NI provides hardware acceleration for encryption and decryption, improving security.
  • Scalability: Can be used in multi-processor systems for increased performance.

Additional Details:

The CM8063701099500 processor has a base clock speed of around 1.8 GHz. It supports DDR3 memory. It has a TDP (Thermal Design Power) of around 80W, indicating its power consumption and cooling requirements. The socket type is typically LGA 2011. The Intel Xeon E5-2603 v2 series is based on the Ivy Bridge-EP microarchitecture. It does not support Hyper-Threading. The cache size is a factor in performance. It is an older processor but can still be found in older systems. Its performance is suitable for basic server tasks and light workloads.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess