Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953117-BX8070811700KF
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070811700KF CAD Model

Description

The Intel Core i7-11700KF is a high-performance desktop processor designed for gaming, content creation, and demanding workloads. Part of the 11th generation Intel Core processors (Rocket Lake), this CPU offers a compelling blend of speed and features for enthusiasts and professionals.

Applications:

  • High-end Gaming PCs: Delivers excellent frame rates in modern games.
  • Content Creation Workstations: Suitable for video editing, photo editing, 3D rendering, and graphic design.
  • Software Development: Provides the processing power needed for compiling code and running virtual machines.
  • Data Analysis: Capable of handling large datasets and complex calculations.
  • General Purpose Desktops: Ideal for users who require high performance for everyday tasks.

Features:

  • 8 Cores and 16 Threads: Enables excellent multitasking and parallel processing capabilities.
  • Base Clock Speed of 3.6 GHz: Provides a strong foundation for performance.
  • Maximum Turbo Frequency of 5.0 GHz: Achieves higher speeds for demanding tasks.
  • Unlocked Multiplier (KF designation): Allows for overclocking to achieve even higher performance.
  • Intel Turbo Boost Max Technology 3.0: Selectively boosts the fastest cores for optimal performance.
  • PCIe 4.0 Support: Enables faster data transfer speeds with compatible graphics cards and storage devices.
  • DDR4-3200 Memory Support: Supports high-speed memory for improved performance.
  • Integrated Memory Controller: Improves memory latency and bandwidth.
  • No Integrated Graphics (KF designation): Requires a discrete graphics card.

Benefits:

  • High Frame Rates in Games: Provides a smooth and responsive gaming experience.
  • Faster Content Creation: Reduces rendering and encoding times.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Overclocking Potential: Enables users to customize performance to their specific needs.
  • Future-Proofing: Supports the latest technologies for improved compatibility and performance.
  • Enhanced Responsiveness: Ensures a snappy and efficient user experience.

Additional Details:

The Intel Core i7-11700KF has a TDP (Thermal Design Power) of 125W and requires a compatible motherboard with an LGA 1200 socket. It does not include a cooler, so a suitable aftermarket cooler is recommended, especially if overclocking. The CPU supports Intel Optane Memory for faster storage performance. Its advanced architecture and manufacturing process contribute to its efficiency and overall performance.

You May Also Be Interested in

Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention