Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 50 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 100mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.654" (42.00mm)
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian 2.5DMB50M18X40 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP 1F -20% +80% 5.5V T/H / 1 F (EDLC) Supercapacitor 5.5 V Radial, Can 65Ohm @ 1kHz
Lowest to $8.1493
ECAD model for FGR0H105ZF
Nichicon
CAP 2.7F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1275MPD
Cornell Dubilier Electronics (CDE)
CAP 220MF -20% +80% 3.6V T/H / 220 mF (EDLC) Supercapacitor 3.6 V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 85°C
Need more? Email Us
ECAD model for EDS224Z3R6H
AVX Corp/Kyocera Corp
CAP 90MF -20% +80% 12V T/H / 90 mF (EDLC) Supercapacitor 12 V BZ02, 4 Lead 90mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ02CA903ZAB
Eaton Bussmann
CAP 3F -10% +30% 5.4V T/H
Lowest to $23.8598
ECAD model for PHV-5R4H305-R
Elna America
CAP 70MF -20% +80% 3.3V SMD
Lowest to $3.5910
ECAD model for DSK-3R3H703T414-HRL
AVX Corp/Kyocera Corp
CAP 30MF -20% +80% 5.5V SMD / 30 mF (EDLC) Supercapacitor 5.5 V BZ01, 3 Lead 160mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ015B303ZSB
Kemet
CAP 2.2F -20% +80% 5.5V T/H / Supercapacitors, Radial Pin, Commercial Grade, FT, 2.2 F, -20/+80%, 5.5 V, Pin Leads, Lead Spacing = 10.16mm
Lowest to $17.5928
ECAD model for FT0H225ZF
Cornell Dubilier Electronics (CDE)
CAP 220MF -20% +80% 3.6V T/H / 220 mF (EDLC) Supercapacitor 3.6 V Radial, Can, Horizontal 50Ohm @ 1kHz 2000 Hrs @ 85°C
Need more? Email Us
ECAD model for EDLRD224H3R6C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention