Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 4.7 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 500mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian 2.5DMB4R7M10X20 CAD Model

Description

NULL

You May Also Be Interested in

Vishay
CAP 15F -20% +80% 2.8V T/H
Need more? Email Us
ECAD model for MAL219691202E3
AVX Corp/Kyocera Corp
CYLINDRICAL SUPERCAP MODUL / 15 F (EDLC) Supercapacitor 5.5 V Module 35mOhm @ 1kHz
Need more? Email Us
ECAD model for SCMU33F156SRBB0
Elna America
CAP 70MF -20% +80% 3.3V SMD
Lowest to $3.5910
ECAD model for DSK-3R3H703T414-HRL
AVX Corp/Kyocera Corp
CAP 90MF -20% +80% 12V T/H / 90 mF (EDLC) Supercapacitor 12 V BZ02, 4 Lead 90mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ02CA903ZAB
Eaton Bussmann
CAP 220MF -20% +80% 2.5V T/H
Need more? Email Us
ECAD model for B0510-2R5224-R
Cooper Bussmann, Inc.
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 7.1mm) Radial Stacked Coin 5mm 30 Ohm 1000h 70°C Tray / Coin Cell Supercapacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $4.8896
ECAD model for KR-5R5C105-R
Maxwell Technologies Inc.
PC SERIES ULTRACAPACITORS
Need more? Email Us
ECAD model for PC10HT-90
Maxwell Technologies Inc.
CAP 10F -10% +20% 2.7V T/H
Lowest to $1.7728
ECAD model for BCAP0010 P270 S01
Eaton Bussmann
CAP 1.5F -20% +80% 5.5V T/H / 1.5 F (EDLC) Supercapacitor 5.5 V Axial, Can - Horizontal 30Ohm @ 1kHz 1000 Hrs @ 70°C
Lowest to $10.2632
ECAD model for KR-5R5H155-R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention