Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 0.027 µF
Tolerance ±5%
Voltage Rating - AC 400V
Voltage Rating - DC 1250V (1.25kV)
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature -40°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.709" L x 0.354" W (18.00mm x 9.00mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications High Frequency, Switching; High Pulse, DV/DT
Ultra Librarian 3D Model Ultra Librarian 121MPE273J CAD Model

Description

NULL

You May Also Be Interested in

Nichicon
CAP FILM 0.22UF 10% 125VAC RAD
Need more? Email Us
ECAD model for QXL2B224KTPT
Vishay
CAP FILM 0.33UF 20% 1KVDC RADIAL / 0.33 µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $4.8523
ECAD model for F339X143348MKP2T0
Cornell Dubilier Knowles
CAP FILM 1UF 10% 600VDC AXIAL
Need more? Email Us
ECAD model for 942C6W1K-F
Vishay
CAP FILM 0.15UF 20% 630VDC RAD / 0.15 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.2212
ECAD model for BFC233920154
Kemet
CAP FILM 0.033UF 5% 2KVDC RADIAL
Need more? Email Us
ECAD model for F463DO333J2K0Z
Kemet
CAP FILM 1UF 10% 560VDC RADIAL / 1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.2666
ECAD model for R46KN4100JBN1K
Vishay
CAP FILM 0.68UF 10% 630VDC RAD / 0.68 µF Film Capacitor 310V 630V Polyester, Metallized Radial
Need more? Email Us
ECAD model for F17724682000
Panasonic
ECQE, Met Polyester Film Cap Radial Lead 630VDC, 0.015uF, 5%, L/S=10mm, T&R CRMP
Need more? Email Us
ECAD model for ECQ-E6153B344
Vishay
CAP FILM 10UF 5% 600VDC RADIAL / 10 µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Lowest to $7.6364
ECAD model for MKP1848C61060JK2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention