EN
  • EN
  • DE

CB037D0104JBA

Part No CB037D0104JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 63VDC 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.185" L x 0.126" W (4.70mm x 3.20mm)
Height - Seated (Max) 0.110" (2.79mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 079840-CB037D0104JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB037D0104JBA CAD Model

Description

CB037D0104JBA Capacitor

The CB037D0104JBA is a robust capacitor specifically engineered for use in demanding electronics projects. Its enhanced endurance and performance make it an ideal choice for critical electronic circuits requiring precise voltage control.

  • Applications:
    • Industrial control systems
    • Robotics automation
    • Medical devices
    • Aerospace instrumentation
  • Features & Benefits:
    • Extended operating life
    • High heat resistance
    • Excellent electrical insulation
    • Optimized for high-reliability tasks
  • Additional Details:

    This component is designed to maintain performance under stress, making it an ideal choice for systems requiring consistent uptime and reliability. Its compact footprint makes it suitable for densely populated circuit boards.

You May Also Be Interested in

WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM RAD
Lowest to $0.6568
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess