Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum
Capacitance Range 10µF ~ 120µF
Mounting Type Through Hole
Voltage - Rated 450V
Tolerance ±20%
Applications General Purpose
Quantity 39 Pieces (13 Values - 3 Each)
Packages Included Radial
Ultra Librarian 3D Model Ultra Librarian 1189-3695-KIT CAD Model

Description

NULL

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CER 10PF-1500PF 240PCS / Ceramic Capacitor Kit 10pF ~ 1500pF 250VAC Surface Mount, MLCC 240 Pieces (12 Values - 20 Each)
Need more? Email Us
ECAD model for S-SY3
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us
ECAD model for S603DS
Kemet
CAP KIT SUPERCAP 100MF-4.7F 82PC / Electric Double Layer Capacitors, Supercaps Capacitor Kit 100mF ~ 4.7F 5.5V Through Hole 82 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for SUP ENG KIT 03
Vishay
CAP KIT CER 100PF-4700PF 70PCS
Need more? Email Us
ECAD model for AY21-KIT-HF
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
ECAD model for 1189-3694-KIT
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.1PF-2PF 240PC
Need more? Email Us
ECAD model for DK0025T
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
ECAD model for 1189-3688-KIT
Johanson Dielectrics Inc.
CAP KIT CER 10PF-2200PF 200PCS / Ceramic Capacitor Kit 10pF ~ 2200pF 250VAC Surface Mount, MLCC 200 Pieces (10 Values - 20 Each)
Need more? Email Us
ECAD model for S-SY2
Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us
ECAD model for 1189-3690-KIT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention