EN
  • EN
  • DE

DK0025T

Part No DK0025T
Manufacturer AVX Corp/Kyocera Corp
Catalog Capacitor Kits
Description CAP KIT CERAMIC 0.1PF-2PF 240PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309443-DK0025T
Manufacturer KYOCERA AVX
Category Capacitors > Capacitor Kits
Packaging Box
Part Status Active
Kit Type Ceramic
Capacitance Range 0.1pF ~ 2pF
Mounting Type Surface Mount, MLCC
Tolerance ±0.1pF, ±0.25pF
Applications RF, Microwave, High Frequency
Features Ultra Low ESR
Ultra Librarian 3D Model Ultra Librarian DK0025T CAD Model

Description

Ceramic Capacitor Kit 0.1pF ~ 2pF Surface Mount, MLCC 240 Pieces (16 Values - 15 Each)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP KIT CERAMIC 100PF-240PF
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.5PF-15PF 750PC
Need more? Email Us
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-82PF 300PCS
Need more? Email Us
Kemet
CAP KIT CER 3300PF-0.33UF 1075PC
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 10PF-1000PF 50PCS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess