EN
  • EN
  • DE

S603DS

Part No S603DS
Manufacturer Johanson Technology Inc.
Catalog Capacitor Kits
Description CAP KIT CER 0.3PF-82PF 1400PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 0.3pF ~ 82pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 250V
Tolerance ±0.1pF, ±0.25pF, ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 1400 Pieces (28 Values - 50 Each)
Packages Included 0603 (1608 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516316-S603DS
Ultra Librarian 3D Model Ultra Librarian S603DS CAD Model

Description

N

You May Also Be Interested in

Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS / Ceramic Capacitor Kit 1pF ~ 47μF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each)
Lowest to $0.7072
Rubycon
CAP KIT ALUM 105C 250-450V
Need more? Email Us
Rubycon
CAP KIT ALUM 56UF-2200UF 27PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us
Rubycon
LLE SERIES 20K HR LONG LIFE KIT
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 0-100V
Need more? Email Us
Rubycon
LEX SERIES LIGHTING 125C KIT
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess