EN
  • EN
  • DE

SLBJG

Part No SLBJG
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-870 (2.93GHz LGA1156)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953538-SLBJG
Series *
Ultra Librarian 3D Model Ultra Librarian SLBJG CAD Model

Description

The Intel SLBJG, known as the Intel Xeon E5-2665, is a server processor from the Sandy Bridge-EP family designed for demanding server and workstation environments. It's built to handle intensive workloads requiring substantial processing power and reliability.

Applications:

  • High-performance computing (HPC): Suitable for scientific simulations, research, and data analysis.
  • Server virtualization: Ideal for hosting numerous virtual machines with demanding resource requirements.
  • Database servers: Capable of handling large databases and complex queries efficiently.
  • Financial modeling and analysis: Provides the processing power required for complex calculations and simulations.
  • Content creation and rendering: Supports demanding multimedia tasks such as video editing and 3D rendering.

Features:

  • Eight cores and sixteen threads: Enables parallel processing and efficient multitasking for demanding workloads.
  • 2.4 GHz base frequency: Provides a solid foundation for everyday computing tasks.
  • 3.1 GHz Turbo Boost frequency: Dynamically increases clock speed for enhanced performance during demanding workloads.
  • 20 MB Intel Smart Cache: Reduces latency and improves data access speeds.
  • Intel Turbo Boost Technology: Automatically increases clock speed when thermal headroom allows.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously.
  • Integrated PCI Express 3.0 controller: Supports high-bandwidth connectivity for graphics cards and other peripherals.
  • DDR3 memory support: Enables fast and efficient memory access.

Benefits:

  • Improved performance: Provides a significant performance boost compared to previous-generation processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased energy efficiency: Consumes less power than older processors, reducing operating costs.
  • Virtualization support: Simplifies the deployment and management of virtual machines.
  • Reliability: Designed for continuous operation in demanding server environments.

Additional Details:

The Intel Xeon E5-2665 has a thermal design power (TDP) of 115W and supports a maximum memory capacity of 384 GB of DDR3-1600 memory. It utilizes the LGA 2011 socket and is compatible with motherboards based on the Intel C600 series chipset. It supports Intel Virtualization Technology (VT-x) and Intel VT-d, enabling enhanced virtualization capabilities. The processor also supports Intel Advanced Vector Extensions (AVX), which improve performance in floating-point intensive applications.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess