EN
  • EN
  • DE

MPC8358ECVRAGDGA

Part No MPC8358ECVRAGDGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 668BGA / PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
USB USB 1.x (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 668-BBGA Exposed Pad
Supplier Device Package 668-PBGA-PGE (29x29)
Additional Interfaces DUART, HDLC, I2C, PCI, SPI, UART
Base Product Number MPC8358
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1349693-MPC8358ECVRAGDGA
Ultra Librarian 3D Model Ultra Librarian MPC8358ECVRAGDGA CAD Model

Description

NXP MPC8358ECVRAGDGA Product Overview

The NXP MPC8358ECVRAGDGA is a highly integrated communication processor that embodies a rich set of features to support a wide range of applications. This processor is part of the PowerQUICC II Pro family, which is renowned for its high-performance processing capabilities, advanced system integration, and exceptional efficiency. Designed with the sophisticated e300 core built on Power Architecture technology, the MPC8358ECVRAGDGA delivers enhanced processing power for embedded applications.

Key Features

  • Core Technology: At the heart of the MPC8358ECVRAGDGA is the e300 core, which operates at speeds up to 400 MHz. This core is based on the Power Architecture, which is optimized for embedded systems that require robust computational abilities.
  • Memory Support: The processor supports DDR2 memory, providing high-speed data transfer and sufficient bandwidth for data-intensive tasks. It also includes an integrated memory controller for efficient memory management.
  • Connectivity: With multiple communication interfaces, including Gigabit Ethernet, USB 2.0, and PCI Express, this processor offers versatile connectivity options for a variety of networking applications.
  • Security: The MPC8358ECVRAGDGA features an integrated security engine that supports encryption and decryption algorithms, ensuring secure data transactions and protection against unauthorized access.
  • Power Efficiency: Designed for power-sensitive applications, the processor is engineered to provide high performance while maintaining low power consumption.

Applications

The NXP MPC8358ECVRAGDGA processor is ideal for a range of applications, including network routers, switches, access points, and other communications equipment. Its high-speed processing capabilities and extensive connectivity options make it suitable for both consumer and industrial markets where reliable and efficient data processing is crucial.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8358ECVRAGDGA is no exception. Manufactured with NXP's high standards, this processor ensures long-term performance and stability for critical communication systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess