EN
  • EN
  • DE
  • IT

EEVTG1J101UP

Part No EEVTG1J101UP
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description Aluminum Electrolytic Capacitor/TG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170993-EEVTG1J101UP
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EEVTG1J101UP CAD Model

Description

The EEVTG1J101UP is an aluminum electrolytic capacitor belonging to Panasonic's TG series. These capacitors are designed for general-purpose applications that demand reliable performance and a compact footprint. The TG series offers a balanced combination of size, cost-effectiveness, and lifespan, making it suitable for a wide variety of electronic devices.

Applications

  • General-purpose power supplies
  • Audio amplifiers
  • Consumer electronics
  • Industrial control equipment
  • Filtering circuits
  • Bypass circuits
  • Coupling circuits

Features

  • General-Purpose Design: Suitable for use in a broad range of electronic circuits.
  • Compact Size: Enables use in space-constrained applications.
  • Moderate Ripple Current Capability: Handles typical ripple currents found in general-purpose circuits.
  • Wide Operating Temperature Range: Designed for stable operation within a specified temperature range.
  • Long Life: Offers a reasonable lifespan under standard operating conditions.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits

  • Versatile Application: Can be implemented in numerous electronic applications.
  • Space Saving: Allows for compact and efficient circuit board designs.
  • Reliable Operation: Provides stable performance in general-purpose circuits.
  • Cost-Effective: Presents a balance between performance and affordability.

Technical Specifications

The EEVTG1J101UP has a capacitance of 100μF and a voltage rating of 63VDC. Its operating temperature range is typically between -40°C and +85°C. For precise dimensional specifications and detailed electrical characteristics such as ESR, impedance, and ripple current ratings, consult the official Panasonic TG series datasheet.

The EEVTG1J101UP provides a reliable and versatile solution for many general-purpose electronic designs. Its balance of capacitance, voltage rating, and operating temperature makes it suitable for a wide range of applications, from power supplies to audio equipment. The compact size allows for use in space-constrained designs, while the long life ensures dependable performance over time. Engineers searching for a cost-effective and reliable capacitor for general-purpose circuits will find this component to be a suitable option.

You May Also Be Interested in

Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZH331M1ETR-0810 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0815
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
ECA-1HHG221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 50V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess