EN
  • EN
  • DE

XL93LC66F-E1

Part No XL93LC66F-E1
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 409813-XL93LC66F-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XL93LC66F-E1 CAD Model

Description

The XL93LC66F-E1 is a 4K-Bit (512 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It's designed for serial interface and low-voltage, low-power applications. This memory device provides reliable non-volatile storage for various electronic systems.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for storing configuration data.
  • Industrial Control Systems: Employed in industrial machinery and equipment for storing calibration settings and operational parameters.
  • Automotive Applications: Integrated into automotive electronics for storing identification information and configuration settings.
  • Medical Devices: Utilized in medical equipment for storing device settings and calibration data.
  • Security Systems: Used in security devices for storing access codes and configuration parameters.

Features

  • Serial Interface: Supports serial communication protocols for easy interfacing with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at low voltage, minimizing power consumption.
  • Low Power Consumption: Designed for low power applications, extending battery life in portable devices.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • High Reliability: Offers high reliability and data retention for critical data storage.
  • Small Package: Available in small packages, suitable for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Serial interface simplifies integration with microcontrollers and digital systems.
  • Power Efficiency: Low voltage and low power consumption make it ideal for battery-powered devices.
  • Data Protection: Write protection features prevent accidental data modification.
  • Compact Size: Small package size allows for use in space-limited applications.
  • Reliable Performance: Provides reliable data storage and retrieval, ensuring system stability.

Technical Specifications

  • Memory Size: 4K-Bit (512 x 8 bit)
  • Operating Voltage: 1.8V to 5.5V
  • Interface: Serial (SPI)
  • Operating Temperature: -40°C to +85°C
  • Data Retention: 100 years
  • Endurance: 1,000,000 write cycles
  • Package: SOP8

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess