The SSC-2402 is a cable clamp manufactured by Essentra Components. This component is designed to securely hold and organize cables, wires, and tubing, preventing damage and maintaining a neat and organized appearance. It is commonly used in various applications, including electronics, automotive, and industrial settings.
Applications
- Cable management in electronic devices
- Wire harnessing in automotive applications
- Securing tubing in industrial equipment
- Organizing cables in data centers
- Routing wires in control panels
Features
- Adhesive-backed for easy installation
- Durable nylon construction
- Provides secure cable retention
- Compact design
- Resistant to vibration and impact
Benefits
- Simplifies cable management
- Prevents cable damage
- Maintains a neat and organized appearance
- Reduces the risk of cable disconnection
- Saves time and effort during installation
Technical Specifications
The SSC-2402 cable clamp is made of nylon 6/6, a durable and lightweight material that offers excellent resistance to abrasion and impact. It features an acrylic adhesive backing, providing a strong and reliable bond to various surfaces. The clamp is designed to accommodate cables or wires with a diameter of up to 6.4 mm. The operating temperature range is typically -40°C to +85°C. The clamp is RoHS compliant, ensuring it meets environmental standards. Its dimensions are approximately 19.1 mm (length) x 12.7 mm (width) x 9.5 mm (height).
Essentra Components' cable clamps are known for their ease of use and reliability. They are widely used in applications where cable management is critical. The adhesive backing allows for quick and easy installation without the need for screws or other fasteners. The nylon construction ensures long-term durability and resistance to environmental factors.