The UMT4403 is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for use in switching and amplification applications, offering reliable performance and compact size. It's suitable for a variety of electronic circuits requiring efficient signal control.
Applications:
- Switching circuits
- Amplification circuits
- Driver stages
- Load switches
- Portable devices
Features:
- Low saturation voltage
- High current gain
- Small surface-mount package
- Fast switching speed
- High breakdown voltage
Benefits:
- Efficient switching performance
- Enhanced signal amplification
- Compact design for space-constrained applications
- Reduced power dissipation
- Improved system reliability
Additional Details:
The UMT4403 typically features a collector-emitter voltage (VCEO) of -30V and a collector current (IC) of -600mA. The saturation voltage is low, typically around -0.25V at a collector current of -300mA. The current gain (hFE) is high, generally between 100 and 300, providing efficient amplification. This transistor is commonly packaged in a small surface-mount package (SMT), allowing for high-density mounting on PCBs. Its fast switching speed makes it suitable for high-frequency applications. The operating temperature range is typically between -55°C and +150°C. Rohm Semiconductor provides comprehensive datasheets with detailed electrical characteristics and application notes.
The UMT4403 is well-suited for a broad range of applications that demand efficient switching and amplification. Its low saturation voltage and high current gain contribute to enhanced circuit performance. The small package size and robust design make it an excellent choice for modern electronic systems.