Products specifications Report Issue?

Win Source Part Number WS1202549-1N6638US
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series MIL-PRF-19500/578
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 125 V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Ultra Librarian 3D Model Ultra Librarian 1N6638US CAD Model

Description

Product Overview: 1N6638US from Microchip Technology

The 1N6638US is a high-performance silicon diode crafted by the renowned manufacturer Microchip Technology. This component is specifically designed to meet the stringent requirements of various electronic applications, including high-speed switching, voltage clamping, and rectification processes. Its unique characteristics make it an ideal choice for use in military, aerospace, and high-reliability consumer electronics where superior performance and dependability are non-negotiable.

Constructed with precision, the 1N6638US diode features a low forward voltage drop, which significantly reduces power loss and improves efficiency during operation. This characteristic is particularly beneficial in power-sensitive circuits, ensuring that the system remains energy-efficient while providing the necessary protection against voltage transients.

The diode's fast switching capability is another critical aspect, enabling quick transitions from conducting to non-conducting states. This responsiveness is crucial for high-frequency applications where timing and speed are critical factors. Additionally, the 1N6638US boasts a robust reverse breakdown voltage, ensuring it can handle high reverse bias voltages without succumbing to breakdown, thus providing a reliable barrier against reverse currents.

Microchip Technology has packaged the 1N6638US in a compact, hermetically sealed package that offers excellent environmental and mechanical protection. This rugged construction ensures the diode's reliability and longevity, even in harsh conditions, making it suitable for mission-critical applications where failure is not an option.

For engineers and designers seeking a diode with a proven track record of performance and durability, the 1N6638US from Microchip Technology is an excellent choice. Its combination of low forward voltage, fast switching speed, and high reverse breakdown voltage makes it a versatile component that can be integrated into a wide array of electronic systems.

Whether it's for a cutting-edge aerospace project, military hardware, or a high-reliability consumer product, the 1N6638US stands out as a component that can deliver the performance and reliability required for the most demanding of applications.

You May Also Be Interested in

MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention