EN
  • EN
  • DE

UMC1NTR

Part No UMC1NTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979432-UMC1NTR
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMC1NTR CAD Model

Description

The UMC1NTR is a general-purpose switching diode manufactured by Rohm Semiconductor. This diode is designed for a wide range of applications, offering fast switching speeds and low forward voltage drop. It is commonly used in various electronic circuits for rectification, signal detection, and switching purposes.

Applications:

  • Rectification: Converting AC voltage to DC voltage in power supplies and signal processing circuits.
  • Signal Detection: Detecting and demodulating signals in radio frequency (RF) and audio circuits.
  • Switching: Used in high-speed switching circuits for controlling electronic devices and signals.
  • Voltage Clamping: Protecting sensitive components from overvoltage conditions.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.

Features:

  • Fast Switching Speed: Enables high-speed switching in various electronic circuits.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Small Surface Mount Package: Facilitates automated assembly and compact design.
  • High Reliability: Provides stable and reliable performance in various operating conditions.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power loss, improving overall circuit efficiency.
  • High-Speed Performance: Fast switching speed enables high-frequency operation.
  • Compact Design: Small surface mount package allows for dense circuit layouts.
  • Enhanced Reliability: Stable and reliable performance ensures long-term operation.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The UMC1NTR is designed to provide reliable and efficient performance in a variety of applications. The specific electrical characteristics, such as maximum forward current, reverse voltage, and junction capacitance, can be found in the product datasheet provided by Rohm Semiconductor. This diode is suitable for applications where minimizing switching losses and improving efficiency are critical.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess