EN
  • EN
  • DE

TS7908CZ

Part No TS7908CZ
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101333-TS7908CZ
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS7908CZ CAD Model

Description

The TS7908CZ is a -8V fixed negative voltage regulator manufactured by Taiwan Semiconductor. It is part of the TS79xx series of linear voltage regulators, designed to provide a stable and regulated negative output voltage for various electronic circuits.

Applications:

  • Operational amplifier power supplies
  • Data acquisition systems
  • Instrumentation amplifiers
  • Negative voltage bias circuits
  • Power supplies for analog circuits

Features:

  • Fixed -8V output voltage
  • Output current up to 100mA
  • Internal thermal overload protection
  • Internal short-circuit current limiting
  • Output transistor safe-area compensation

Benefits:

  • Provides a stable and regulated -8V output
  • Protects the regulator from overtemperature conditions
  • Protects the regulator and load from short circuits
  • Simple to use, requiring minimal external components
  • Cost-effective solution for negative voltage regulation

Additional Details:

The TS7908CZ is a three-terminal regulator requiring only input and output capacitors for stable operation. The internal thermal overload protection automatically shuts down the regulator if the junction temperature exceeds a safe limit. The short-circuit current limiting prevents the regulator from being damaged in the event of a short circuit at the output. The output transistor safe-area compensation ensures that the regulator operates within its safe operating area, even under varying load conditions. The specific input voltage range and required capacitor values can be found in the product datasheet. This voltage regulator provides a reliable and cost-effective solution for generating a stable -8V supply.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess