EN
  • EN
  • DE

UDZVGJTE-1715B

Part No UDZVGJTE-1715B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398743-UDZVGJTE-1715B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZVGJTE-1715B CAD Model

Description

The UDZVGJTE-1715B is a Zener diode from Rohm Semiconductor. A Zener diode is a silicon semiconductor device that permits current to flow in either a forward or reverse direction. The diode consists of a special, heavily doped p-n junction designed to conduct in the reverse direction when a certain specified voltage is reached. This characteristic is used in voltage regulation.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits, despite variations in input voltage or load current.
  • Overvoltage Protection: Safeguarding sensitive components from voltage spikes and surges that could cause damage.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Reference Voltage: Providing a stable reference voltage for comparison circuits and other applications.
  • Power Supply Circuits: Regulation and stabilization of output voltage in power supplies.

Features:

  • Precise Zener Voltage: Offers a well-defined and stable reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes power consumption and improves circuit efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Small Package Size: Suitable for space-constrained applications.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.

Benefits:

  • Stable Voltage Output: Ensures a consistent voltage supply for connected components, enhancing circuit performance.
  • Overvoltage Protection: Prevents damage to sensitive electronics from voltage surges.
  • Improved Circuit Reliability: Increases the stability and robustness of electronic circuits.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Cost-Effective: Provides a reliable and affordable solution for voltage regulation and protection.

Additional Details:

The UDZVGJTE-1715B is commonly packaged for surface mount technology (SMT). The Rohm Semiconductor datasheet contains critical information such as the Zener voltage, dynamic impedance, reverse leakage, and maximum power dissipation. Referencing this datasheet before using the part in a design is essential to ensure the diode operates within its specified limits and to optimize circuit performance. The datasheet will also include information on the operating temperature range and other environmental considerations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess