EN
  • EN
  • DE

NL27WZ14DFT2G

Part No NL27WZ14DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Inverter Schmitt Trigger 2-Element CMOS Automotive 6-Pin SC-88 T/R / IC INVERTER DUAL SCHMITT SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.4 V to 1.2 V
Logic Level - High 1.8 V to 3.6 V
Max Propagation Delay @ V, Max CL 4.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 025439-NL27WZ14DFT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NL27WZ14
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NL27WZ14DFT2G CAD Model

Description

ON Semiconductor NL27WZ14DFT2G Dual Inverter

The NL27WZ14DFT2G from ON Semiconductor is a high-performance dual inverter integrated circuit designed for a wide range of applications requiring logic level conversion and signal inversion. This versatile component is a part of ON Semiconductor's range of advanced high-speed CMOS devices, offering the perfect balance between speed and power consumption.

Key Features

  • Logic Type: The NL27WZ14DFT2G is a dual inverter, which means it contains two independent inverters in a single package, allowing for efficient use of space and reduction of component count in circuit designs.
  • High-Speed Operation: It is capable of high-speed operation, with a typical propagation delay time of only 2.6 ns, facilitating swift signal processing in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the NL27WZ14DFT2G maintains low power consumption, making it suitable for portable and battery-powered devices.
  • Operating Voltage Range: The device supports a broad operating voltage range from 1.65V to 5.5V, providing design flexibility for interfacing with both low-voltage and standard logic level circuits.
  • High Output Drive: With a high output drive capability at 24 mA, this inverter can drive multiple loads or interface with other logic families seamlessly.
  • Over-Voltage Tolerant Inputs: The inputs are over-voltage tolerant up to 5.5V, which helps in protecting the device against unexpected voltage spikes.

Applications

The NL27WZ14DFT2G is ideal for various applications, including:

  • Signal buffering and inversion
  • Logic level translation
  • Line driving
  • Wave shaping and pulse generation
  • Clock generation circuits

Package and Quality

Encased in a compact SC-88 (SOT-363) surface-mount package, the NL27WZ14DFT2G is designed for space-saving PCB layouts. ON Semiconductor's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability, making the NL27WZ14DFT2G a trusted choice for engineers and designers looking for a dependable dual inverter solution.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0418 $50.1600
2,920+ $0.0343 $100.1560
4,505+ $0.0333 $150.0165
6,215+ $0.0322 $200.1230
8,040+ $0.0311 $250.0440
10,755+ $0.0279 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,320 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess