EN
  • EN
  • DE

UDZS12BTE-17

Part No UDZS12BTE-17
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982848-UDZS12BTE-17
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZS12BTE-17 CAD Model

Description

The UDZS12BTE-17 is a Zener diode manufactured by Rohm Semiconductor. This surface-mount device is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when reverse biased within their breakdown region.

Applications

  • Voltage Regulation: Used to provide a stable voltage reference in circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage levels.
  • Clipping Circuits: Limits the voltage in a circuit to a specific level.
  • Wave Shaping: Used in circuits to modify the shape of waveforms.

Features

  • Zener Diode: Provides voltage regulation and transient voltage suppression.
  • Zener Voltage (Vz): 12V, indicating the voltage at which the diode begins to conduct in the reverse direction.
  • Power Dissipation: Moderate power dissipation capability, suitable for low to medium power applications.
  • Surface Mount Package: Small outline package for automated assembly.
  • Low Leakage Current: Minimal reverse leakage current.
  • High Reliability: Designed for long-term reliable operation.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Stable Voltage Regulation: Provides a stable voltage reference for sensitive circuits.
  • Effective Transient Protection: Protects components from damaging voltage spikes.
  • Easy Assembly: Surface mount package allows for automated assembly.
  • Compact Size: Small size saves valuable board space.
  • Reliable Operation: Designed for long-term reliable operation in diverse applications.

The UDZS12BTE-17 from Rohm Semiconductor is a reliable and compact Zener diode suitable for a wide range of electronic applications requiring voltage regulation and transient voltage suppression. Its surface mount design facilitates easy assembly, and its robust construction ensures long-term reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess