EN
  • EN
  • DE

RH5VA27AA-T1

Part No RH5VA27AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294680-RH5VA27AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA27AA-T1 CAD Model

Description

The RH5VA27AA-T1 is a voltage regulator manufactured by Ricoh. It belongs to a family of CMOS-based voltage regulators characterized by their high input voltage tolerance and low supply current consumption, making them ideal for a variety of power management applications.

Applications

  • Portable Consumer Electronics: Used extensively in devices such as smartphones, tablets, and handheld gaming consoles.
  • Battery-Powered Devices: Suitable for battery-operated equipment where energy efficiency is paramount.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • IoT (Internet of Things) Devices: Commonly used in low-power IoT devices to regulate voltage efficiently.
  • Wireless Communication Modules: Regulates voltage in wireless modules and devices, ensuring stable operation.

Features

  • High Input Voltage Tolerance: Designed to withstand high input voltage levels, offering greater flexibility in power source selection.
  • Low Quiescent Current: Operates with minimal supply current, contributing to extended battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and low power consumption.
  • Compact Package: Typically available in small surface-mount packages (e.g., SOT-23), making it suitable for space-constrained designs.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Output Voltage: Delivers a consistent and reliable voltage supply, improving the performance and longevity of powered devices.
  • Energy Efficiency: Low supply current minimizes power consumption, maximizing battery life in portable electronics.
  • Small Form Factor: Compact package enables integration into small and densely packed electronic devices.
  • Protection Against Overcurrent: Prevents damage due to excessive current draw, enhancing the overall system robustness.
  • Versatile Application: Suitable for a broad range of applications requiring efficient and reliable voltage regulation.

The RH5VA27AA-T1 is often incorporated into power management circuits along with other passive components like capacitors and inductors to create a complete and optimized power supply solution. Its compact size, high efficiency, and integrated protection features make it a preferred choice for many portable and low-power applications. The "-T1" suffix typically denotes tape and reel packaging for automated assembly lines. Its low quiescent current characteristic is crucial in extending the operational life of battery-powered devices.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess