EN
  • EN
  • DE

TH12A-E2

Part No TH12A-E2
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 365274-TH12A-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH12A-E2 CAD Model

Description

The TH12A-E2 is a thermal printhead manufactured by Rohm Semiconductor, commonly used in various printing applications. It provides a reliable and efficient method for creating printed images and text on thermally sensitive paper.

Applications

  • Receipt printers
  • Label printers
  • POS (Point of Sale) systems
  • Ticket printers
  • Kiosk printers

Features

  • High printing speed: Designed for rapid printing to improve throughput in high-demand environments.
  • High resolution: Offers excellent print quality, delivering sharp and clear text and images.
  • Compact design: Facilitates easy integration into various printer designs and form factors.
  • Long lifespan: Built with durable materials for extended operational life and reduced maintenance.
  • Energy efficient: Optimized for lower power consumption, making it suitable for battery-powered devices.

Benefits

  • Increased Efficiency: High printing speed enables quicker transaction processing and reduces customer wait times.
  • Superior Print Quality: High resolution ensures that printed materials are legible and visually appealing, improving customer satisfaction.
  • Reduced Downtime: Long lifespan and durable construction minimize the need for frequent replacements and maintenance.
  • Cost Savings: Energy efficiency translates to lower operational costs, especially in high-volume printing environments.
  • Versatile Integration: Compact design allows for easy incorporation into existing and new printing systems.

Additional Details

The TH12A-E2 thermal printhead utilizes a thermal resistor array to generate heat, which then reacts with the thermally sensitive paper to create an image. It requires precise control of voltage and current to achieve optimal printing results. Specific technical specifications, such as resistance, voltage requirements, and printing density, can be found in the Rohm Semiconductor datasheet for this model.

The thermal printhead is a crucial component in various printing applications where speed, reliability, and print quality are essential. Rohm Semiconductor's TH12A-E2 offers a balanced combination of these attributes, making it a popular choice for printer manufacturers and end-users alike.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,972 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess