Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
PLL Yes with Bypass
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 74.25MHz
Divider/Multiplier No/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -10°C ~ 75°C
Mounting SMD
Package 16-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-SSOPB
Win Source Part Number 1155735-BU3087FV-E2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BU3087
Introduction Date August 16, 2012
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BU3087FV-E2 CAD Model

Description

The BU3087FV-E2 by Rohm Semiconductor is a medium popularity electronic component.

  • Component Type: Integrated circuit (IC)
  • Package: 16-LSSOP (0.173", 4.40mm Width)
  • Operating Temperature Range: -10°C ~ 75°C
  • Frequency Range: Up to 74.25MHz
  • Circuits: Single
  • Mounting Type: SMD
  • Operating Supply Voltage: 3.135 V ~ 3.465 V
  • PLL: With bypass and no divider/multiplier.
  • Family Name: BU3087
  • Supply and Demand Status: Limited
  • Manufacturer Homepage: www.rohm.com

You May Also Be Interested in

Infineon Technologies
IC ANALOG / IC
Lowest to $10.9684
ECAD model for MB88154APNF-G-103-SKEFE1
Cypress Semiconductor Corp
Low-Cost 3.3V Spread Aware™ Zero Delay Buffer
Need more? Email Us
ECAD model for CY23S09SXC-1
Skyworks Solutions Inc.
IC CLOCK GENERATOR PLL / IC
Lowest to $48.8956
ECAD model for SI5340B-B04806-GM
ON Semiconductor
IC CLOCK GEN ECL 2/4/8 16SOIC
Lowest to $8.2324
ECAD model for MC100EL34D
Diodes Incorporated
9 OUTPUT ZDB / IC
Lowest to $14.4143
ECAD model for PI6C22409P-1HLE
Texas Instruments
HIGH-PERFORMANCE PHASE-LOCKED LOOP
Need more? Email Us
ECAD model for TLC2932IPWLE
Texas Instruments
IC PLL SYSTEM HP 14-TSSOP
Lowest to $4.7510
ECAD model for TLC2932AIPWR
ON Semiconductor
IC PLL CLOCK GENERATOR 28PLCC
Lowest to $9.3023
ECAD model for NBC12429FN
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
ECAD model for PLL1707DBQRG4

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4791 $66.5595
110+ $1.2135 $133.4850
170+ $1.1757 $199.8690
230+ $1.1378 $261.6940
295+ $1.0998 $324.4410
395+ $0.9859 $389.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,700 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention