EN
  • EN
  • DE

TC1232COE

Part No TC1232COE
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description MICROPROCESSOR MONITOR | IC MPU MONITOR 4.5V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TC1232
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1264413-TC1232COE
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1232COE CAD Model

Description

The TC1232COE is a sophisticated monitoring chip designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This chip is an integral component for ensuring the stability and reliability of electronic systems, particularly those operating in critical environments.

Key Features

  • Voltage Monitoring: The TC1232COE offers precise monitoring of power supply voltages, ensuring that the system is protected from undervoltage conditions which can lead to system instability or failure.
  • Processor Supervision: It includes an on-board watchdog timer that keeps the system's microcontroller or processor in check, preventing software lock-up and enhancing the overall system reliability.
  • Manual Reset: A dedicated manual reset input allows for an external trigger to reset the system, providing an additional layer of control for system operators or during maintenance procedures.
  • Power-On Reset: The TC1232COE delivers a reliable power-on reset signal to the processor, ensuring a clean start-up sequence for the system every time it is powered on.

Applications

This versatile chip is suited for a wide range of applications across various industries. It is particularly valuable in systems where continuous operation is critical, such as:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Technical Specifications

The TC1232COE is designed to meet the stringent requirements of complex electronic systems. Key technical specifications include:

  • Supply Voltage Range: 4.0V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Packaging: 16-pin SOIC (Small Outline Integrated Circuit)

Quality and Reliability

Microchip Technology is committed to providing high-quality and reliable components. The TC1232COE is no exception, and it is manufactured under strict quality control standards to ensure it meets the needs of even the most demanding applications.

Whether you are designing a new system or upgrading an existing one, the TC1232COE from Microchip Technology offers the features and reliability that engineers and designers can trust to protect their electronic investments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess