EN
  • EN
  • DE

TCOB0J227M8R-EN2

Part No TCOB0J227M8R-EN2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098658-TCOB0J227M8R-EN2
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCOB0J227M8R-EN2 CAD Model

Description

The TCOB0J227M8R-EN2 is a conductive polymer tantalum solid capacitor manufactured by Rohm Semiconductor. Conductive polymer tantalum capacitors are known for their low ESR (Equivalent Series Resistance) and high ripple current capability, making them suitable for applications requiring high performance and reliability.

Applications

  • Power Supply Filtering: Filtering high-frequency noise in power supplies.
  • DC-DC Converters: Used as input and output capacitors in DC-DC converters.
  • Bypass Capacitors: Provides a low-impedance path for high-frequency signals to ground, reducing noise and interference.
  • Voltage Regulators: Smoothing voltage fluctuations in voltage regulator circuits.
  • High-Frequency Circuits: Used in high-frequency circuits due to their low ESR.

Features

  • Conductive Polymer Tantalum: Offers low ESR and high ripple current capability.
  • High Capacitance Value: 220µF capacitance provides a significant amount of charge storage.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation, improving circuit efficiency.
  • Wide Operating Temperature Range: Can operate reliably over a broad range of temperatures.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Tantalum capacitors are known for their long lifespan and stable performance.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.

Benefits

  • Improved Circuit Stability: Provides stable capacitance values, ensuring consistent circuit performance.
  • Reduced Noise: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced Power Efficiency: Low ESR minimizes energy loss, improving power efficiency.
  • Long Lifespan: Tantalum construction ensures a long and reliable lifespan.
  • Compact Design: Small size allows for miniaturization of electronic devices.

Additional Details

The TCOB0J227M8R-EN2 has a voltage rating of 6.3V. The specific ESR value and operating temperature range should be confirmed with the manufacturer's datasheet. It's commonly used in applications that demand stable capacitance, low ESR, and high ripple current capability, such as in portable electronic devices, computers, and industrial equipment. Refer to the datasheet for proper soldering recommendations for SMT assembly to ensure reliable connections.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess