The IR928-6C(6-1) is an infrared (IR) receiver module manufactured by Everlight Electronics Co Ltd. It integrates a photodiode and preamplifier into a single package, designed to receive infrared signals modulated at a specific frequency. This makes it suitable for remote control and other IR communication applications.
Applications:
- Remote control receivers for TVs, DVD players, and other consumer electronics.
- Light curtain systems.
- IR-based remote sensing.
- Wireless control systems.
Features:
- High sensitivity to modulated IR signals.
- Built-in preamplifier and filter for improved signal-to-noise ratio.
- Designed for specific carrier frequencies (typically 38 kHz or 56 kHz).
- Compact package size.
- Low power consumption.
- RoHS compliant.
Benefits:
- Reliable reception of IR signals, even in noisy environments.
- Easy integration into electronic circuits.
- Reduces component count and board space.
- Energy-efficient operation.
Additional Details:
The IR928-6C(6-1) requires a supply voltage, typically 5V. It outputs a digital signal when it detects an IR signal modulated at its designed carrier frequency. The datasheet provides details on the pinout, electrical characteristics, and timing diagrams to help with proper circuit design. It's essential to select the correct carrier frequency for compatibility with the IR transmitter.