EN
  • EN
  • DE

SY58023UMG

Part No SY58023UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA-LOW JITTER 2 × 2 CROSSPOINT SWITCH w/CML OUTPUTS AND INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 2x2 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 58023
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263030-SY58023UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58023UMG CAD Model

Description

Microchip Technology's SY58023UMG: A High-Performance Multiplexer

The SY58023UMG from Microchip Technology is a state-of-the-art, 2.5V / 3.3V precision, high-speed multiplexer that is designed to meet the rigorous demands of high-throughput applications. This device is part of Microchip's high-performance interface solutions that provide reliable and efficient data management in complex systems.

Key Features

  • High Bandwidth: The SY58023UMG offers an exceptional data bandwidth, making it suitable for handling high-speed signals with minimal signal degradation. This ensures that data is transferred with high fidelity, which is crucial in applications such as data centers and telecommunications.
  • Low Voltage Operation: Designed to operate at 2.5V or 3.3V, the device supports low-voltage power supplies, thereby reducing power consumption and enabling integration with other low-voltage components in power-sensitive designs.
  • Differential Inputs and Outputs: This multiplexer features differential inputs and outputs, which provide improved noise immunity and allow for the use of longer cable lengths without compromising signal integrity.
  • Fail-Safe Input: The SY58023UMG incorporates a fail-safe input feature that ensures the output remains in a high-impedance state should the input become open, thereby preventing potential damage to downstream components.

Applications

The SY58023UMG is well-suited for a variety of high-speed data path and signal gating applications. This includes, but is not limited to:

  • Automated Test Equipment (ATE)
  • Data Communication Systems
  • Networking and Telecommunications Equipment
  • High-Speed Servers and Routers
  • Signal Integrity Enhancement Devices

With its robust design and advanced features, the SY58023UMG is an ideal choice for engineers looking to enhance the performance and reliability of their high-speed signal routing applications. Microchip Technology's commitment to quality ensures that the SY58023UMG delivers consistent performance and longevity, making it a trusted component in any high-speed data environment.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9009 $97.8018
3+ $40.1238 $120.3714
4+ $38.8700 $155.4800
6+ $37.6161 $225.6966
7+ $36.3622 $254.5354
10+ $32.6006 $326.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess