EN
  • EN
  • DE

SP8J5FTB

Part No SP8J5FTB
Manufacturer Rohm Semiconductor
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 192300-SP8J5FTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8J5FTB CAD Model

Description

The SP8J5FTB is a P-channel MOSFET from Rohm Semiconductor. It is engineered for power management and switching applications where efficiency and reliability are crucial. The device's optimized design minimizes conduction losses and enhances overall system performance.

Applications

  • Power supplies
  • Load switches
  • DC-DC converters
  • Motor control circuits
  • Battery management systems

Features

  • P-Channel MOSFET: Allows for easy implementation in various circuit configurations.
  • Low on-resistance (Rds(on)): Ensures minimal power loss and efficient operation.
  • Low gate charge (Qg): Facilitates faster switching speeds and reduced switching losses.
  • SOT-23 Package: Compact surface mount package for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, improving overall system efficiency.
  • Fast Switching: Low gate charge enables quick switching, reducing switching losses and improving dynamic performance.
  • Compact Size: The small SOT-23 package is ideal for portable devices and other applications where space is limited.
  • Reliable Performance: Rohm Semiconductor's reputation for quality ensures dependable operation.

Additional Details

The SP8J5FTB has a drain-source voltage (Vds) rating of -30V and a drain current (Id) rating of -3.0A. The gate threshold voltage (Vgs(th)) is typically around -1V. The low on-resistance is a key feature, contributing to its efficiency in power management scenarios. This MOSFET is well-suited for applications requiring a compact, efficient, and reliable P-channel switch.

Its small size and surface-mount configuration make it suitable for automated assembly processes. Care should be taken to manage thermal dissipation, especially at higher currents. Proper gate drive circuitry is essential for optimal performance and to prevent unwanted voltage spikes or oscillations during switching. Always refer to the datasheet for specific operating conditions and maximum ratings.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
Lowest to $0.6913
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess