Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Sanken
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 4 N-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 57V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Rds On (Max) @ Id, Vgs 250mOhm @ 1A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds 200pF @ 10V
Power - Max 4W (Ta), 20W (Tc)
Temperature Range - Operating 150°C
Mounting Type Through Hole
Package / Case 10-SIP
Supplier Device Package 10-SIP
Base Product Number STA509
Standard Package 440 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 677855-STA509A
Ultra Librarian 3D Model Ultra Librarian STA509A CAD Model

Description

The STA509A is a N-Channel MOSFET transistor array designed for use in discrete semiconductor products. It features a standard FET configuration with a drain to source voltage (Vdss) of 57V and a continuous drain current (Id) of 3A @ 25°C.

  • Rds On (Max): 250mOhm @ 1A and 10V
  • Drain to Source Voltage (Vdss): 57V
  • Continuous Drain Current (Id): 3A @ 25°C
  • Power Rating: 4W (Ta) and 20W (Tc)
  • Package: 10-SIP
  • Mounting: Through-hole
  • Manufacturer: Sanken
  • Status: Obsolete
  • Input Capacitance: 200pF @ 10V
  • Temperature Range: 150°C

You May Also Be Interested in

Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP
Vishay
MOSFET 2N-CH 40V 8A 8SOIC / Mosfet Array 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Lowest to $1.5760
ECAD model for SQ4940AEY-T1_BE3
Taiwan Semiconductor
-20V, -4.7A, DUAL P-CHANNEL POWE
Lowest to $0.6733
ECAD model for TSM500P02DCQ
Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to $1.4670
ECAD model for AOTE21115C

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention